EDAC, Inc. Edgeboard Connectors 342-016-560-204

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-016-560-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-016-560-204-ND
Edgeboard Connectors 151-342-016-560-204-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 16Pos, Th; Card Edge Connector Type Edac - 65AJ7731 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 16Pos, Th; Card Edge Connector Type Edac
65AJ7731
Card Edge Conn, Dual, 16Pos, Th; Card Edge Connector Type Edac 65AJ7731
CARD EDGE CONN, DUAL, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-016-560-204-ND 65AJ7731
Product Name Edgeboard Connectors Card Edge Conn, Dual, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 36-1533-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details