EDAC, Inc. Edgeboard Connectors 342-015-542-101

Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-015-542-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-015-542-101-ND
Edgeboard Connectors 151-342-015-542-101-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 15Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ8251 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 15Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ8251
Card Edge Conn, Single, 15Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ8251
CARD EDGE CONN, SINGLE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-015-542-101-ND 65AJ8251
Product Name Edgeboard Connectors Card Edge Conn, Single, 15Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1990-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11001600ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details