EDAC, Inc. Edgeboard Connectors 342-014-541-112

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-014-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-014-541-112-ND
Edgeboard Connectors 151-342-014-541-112-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ1792
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ1792
CARD EDGE CONN, SINGLE, 14POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:342 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 14POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-014-541-112-ND 66AJ1792
Product Name Edgeboard Connectors Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details