EDAC, Inc. Edgeboard Connectors 341-088-520-202

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-088-520-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-088-520-202-ND
Edgeboard Connectors 151-341-088-520-202-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 88Pos, Solder; Card Edge Connector Type Edac - 65AJ6522 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 88Pos, Solder; Card Edge Connector Type Edac
65AJ6522
Card Edge Conn, Dual, 88Pos, Solder; Card Edge Connector Type Edac 65AJ6522
CARD EDGE CONN, DUAL, 88POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 88POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:88 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-088-520-202-ND 65AJ6522
Product Name Edgeboard Connectors Card Edge Conn, Dual, 88Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 88 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104001ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details