EDAC, Inc. Edgeboard Connectors 341-084-500-201

Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-084-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-084-500-201-ND
Edgeboard Connectors 151-341-084-500-201-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 84Pos, Lug; Card Edge Connector Type Edac - 66AJ5762 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 84Pos, Lug; Card Edge Connector Type Edac
66AJ5762
Card Edge Conn, Dual, 84Pos, Lug; Card Edge Connector Type Edac 66AJ5762
CARD EDGE CONN, DUAL, 84POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 84POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-084-500-201-ND 66AJ5762
Product Name Edgeboard Connectors Card Edge Conn, Dual, 84Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 84 #
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details