EDAC, Inc. Edgeboard Connectors 341-082-524-207

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-082-524-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-082-524-207-ND
Edgeboard Connectors 151-341-082-524-207-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 82Pos, Solder; Card Edge Connector Type Edac - 65AJ8623 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 82Pos, Solder; Card Edge Connector Type Edac
65AJ8623
Card Edge Conn, Dual, 82Pos, Solder; Card Edge Connector Type Edac 65AJ8623
CARD EDGE CONN, DUAL, 82POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 82POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 341-082-524-207 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
341-082-524-207
Card Edge Connectors - Edgeboard Connectors 341-082-524-207
341 SERIES (.100" (2.54MM) CONTA

341 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-341-082-524-207-ND 65AJ8623 341-082-524-207
Product Name Edgeboard Connectors Card Edge Conn, Dual, 82Pos, Solder; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 82 #
Unlock Full Specs
to access all available technical data