EDAC, Inc. Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac 341-042-521-103

Description
CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac - 66AJ1624 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac
66AJ1624
Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac 66AJ1624
CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AJ1624
Product Name Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF020 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details