EDAC, Inc. Edgeboard Connectors 341-034-522-103

Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-034-522-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-034-522-103-ND
Edgeboard Connectors 151-341-034-522-103-ND
"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"34 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac - 66AJ2227 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac
66AJ2227
Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac 66AJ2227
CARD EDGE CONN, SINGLE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-034-522-103-ND 66AJ2227
Product Name Edgeboard Connectors Card Edge Conn, Single, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data