EDAC, Inc. Card Edge Connectors - Edgeboard Connectors 341-022-520-108

Description
341 SERIES (.100" (2.54MM) CONTA
Datasheet
Description
341 SERIES (.100" (2.54MM) CONTA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 341-022-520-108 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
341-022-520-108
Card Edge Connectors - Edgeboard Connectors 341-022-520-108
341 SERIES (.100" (2.54MM) CONTA

341 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 22Pos, Solder; Card Edge Connector Type Edac - 64AJ2980 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 22Pos, Solder; Card Edge Connector Type Edac
64AJ2980
Card Edge Conn, Single, 22Pos, Solder; Card Edge Connector Type Edac 64AJ2980
CARD EDGE CONN, SINGLE, 22POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:341 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 22POS, SOLDER; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:341 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 341-022-520-108 64AJ2980
Product Name Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 22Pos, Solder; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details