EDAC, Inc. Edgeboard Connectors 341-018-522-101

Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-018-522-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-018-522-101-ND
Edgeboard Connectors 151-341-018-522-101-ND
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 18Pos, Th; Card Edge Connector Type Edac - 66AJ0566 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 18Pos, Th; Card Edge Connector Type Edac
66AJ0566
Card Edge Conn, Single, 18Pos, Th; Card Edge Connector Type Edac 66AJ0566
CARD EDGE CONN, SINGLE, 18POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 18POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-018-522-101-ND 66AJ0566
Product Name Edgeboard Connectors Card Edge Conn, Single, 18Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A114691-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
4 suppliers