EDAC, Inc. Edgeboard Connectors 341-014-560-204

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-014-560-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-014-560-204-ND
Edgeboard Connectors 151-341-014-560-204-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac - 66AJ6114 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac
66AJ6114
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac 66AJ6114
CARD EDGE CONN, DUAL, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-014-560-204-ND 66AJ6114
Product Name Edgeboard Connectors Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details