EDAC, Inc. Edgeboard Connectors 341-012-560-208

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-012-560-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-012-560-208-ND
Edgeboard Connectors 151-341-012-560-208-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac - 66AJ0553 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
66AJ0553
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac 66AJ0553
CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-012-560-208-ND 66AJ0553
Product Name Edgeboard Connectors Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-098LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details