Manufacturer: EDAC Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035685-341-012-520-
Packaging: Bulk
Number of Positions: 12
Pitch: 2.54 mm
Color: Green
Number of Rows: 2
Termination: Solder
Contact Material: Nickel, Tin
Number of Contacts: 12
Gender: Female
Housing Material: Polyester
Orientation: Straight
Contact Plating: Gold
Insulation Material: Polyester
Card Thickness: 1.5748 mm
Contact Resistance: 10 mΩ
Categories: Card Edge Connectors - Edgeboard Connectors
Board Thickness: 1.57 mm
Alternative Parts (Cross-Reference): 7-5530843-5; 7-5530843-6; 5650118-3; 395-012-520-202; 395-012-520-201; EBC06DRXH;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Current Rating: 3 A
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1035685-341-012-520-201 | EDC341120-ND | 95F3015 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 341-012-520-201 | Edgeboard Connectors | Card Edge Conn, Dual, 12Pos, Th; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Termination | Solder | Solder | |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Current Rating | 3.0 amps |