EDAC, Inc. Edgeboard Connectors 341-009-500-102

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-009-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-009-500-102-ND
Edgeboard Connectors 151-341-009-500-102-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 9Pos, Solder Lug; Card Edge Connector Type Edac - 64AJ2950 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 9Pos, Solder Lug; Card Edge Connector Type Edac
64AJ2950
Card Edge Conn, Single, 9Pos, Solder Lug; Card Edge Connector Type Edac 64AJ2950
CARD EDGE CONN, SINGLE, 9POS, SOLDER LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 9POS, SOLDER LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-009-500-102-ND 64AJ2950
Product Name Edgeboard Connectors Card Edge Conn, Single, 9Pos, Solder Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data