Manufacturer: EDAC Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038164-338-044-541-
Categories: Card Edge Connectors - Edgeboard Connectors
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
CONN EDGE DUAL FMALE 44POS 0.156
CARD EDGE CONN, DUAL, 44POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1038164-338-044-541-202 | 338-044-541-202-ND | 94C1560 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 338-044-541-202 | Edgeboard Connectors | Card Edge Conn, Dual, 44Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount |