EDAC, Inc. Edgeboard Connectors 338-020-541-207

Description
CONN EDGE DUAL FMALE 20POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 20POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 338-020-541-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
338-020-541-207-ND
Edgeboard Connectors 338-020-541-207-ND
CONN EDGE DUAL FMALE 20POS 0.156

CONN EDGE DUAL FMALE 20POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 85H5733 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 20Pos, Wire Wrap; Card Edge Connector Type Edac
85H5733
Card Edge Conn, Dual, 20Pos, Wire Wrap; Card Edge Connector Type Edac 85H5733
CARD EDGE CONN, DUAL, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 338-020-541-207-ND 85H5733
Product Name Edgeboard Connectors Card Edge Conn, Dual, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51700-10102401ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99046-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details