EDAC, Inc. Edgeboard Connectors 338-018-541-102

Description
CONN EDGE SGL FEMALE 18POS 0.156
Request a Quote Datasheet
Description
CONN EDGE SGL FEMALE 18POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 338-018-541-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
338-018-541-102-ND
Edgeboard Connectors 338-018-541-102-ND
CONN EDGE SGL FEMALE 18POS 0.156

CONN EDGE SGL FEMALE 18POS 0.156

Buy Now Datasheet
Card Edge Conn, Single, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 85H5726 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 18Pos, Wire Wrap; Card Edge Connector Type Edac
85H5726
Card Edge Conn, Single, 18Pos, Wire Wrap; Card Edge Connector Type Edac 85H5726
CARD EDGE CONN, SINGLE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:338 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:338 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 338-018-541-102-ND 85H5726
Product Name Edgeboard Connectors Card Edge Conn, Single, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11402400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details