CONN EDGE DUAL FMALE 86POS 0.156
Card Edge Connector; Product Range:-; Contact Termination Type:Through Hole; Row Pitch:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 337-086-520-201-ND | 66F9811 |
| Product Name | Edgeboard Connectors | Card Edge Connector; Product Range Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | |
| Contact Pitch | 3.96 mm (0.1560 inch) |