EDAC, Inc. Edgeboard Connectors 337-086-500-858

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-086-500-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-086-500-858-ND
Edgeboard Connectors 151-337-086-500-858-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 86Pos, Lug; Card Edge Connector Type Edac - 66AJ1507 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 86Pos, Lug; Card Edge Connector Type Edac
66AJ1507
Card Edge Conn, Dual, 86Pos, Lug; Card Edge Connector Type Edac 66AJ1507
CARD EDGE CONN, DUAL, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-086-500-858-ND 66AJ1507
Product Name Edgeboard Connectors Card Edge Conn, Dual, 86Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data