The 337-084-556-207 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a variety of configurations, including single or dual rows, and offers multiple mounting options such as flush or offset lugs. It accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and has a high-profile insulator body measuring 0.600,Äù (15.24mm) in height. The card slot depth is 0.330,Äù (8.38mm), and it provides various contact termination options, including P.C. tail and wire wrap. The product is RoHS compliant and UL certified, making it suitable for a range of electronic applications.
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
337 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-337-084-556-207-ND | 66AJ2149 | 337-084-556-207 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 84Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 84 # |