The 337-082-560-807 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms at sea level between adjacent contacts and has a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at a maximum of 16 oz (4.45 N) and a minimum of 1 oz (0.28 N) per contact pair, respectively. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
337 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-337-082-560-807-ND | 337-082-560-807 | 64AJ3399 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual, 82Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 82 # |