EDAC, Inc. Edgeboard Connectors 337-082-523-803

Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-082-523-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-082-523-803-ND
Edgeboard Connectors 151-337-082-523-803-ND
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 82Pos, Th; Card Edge Connector Type Edac - 66AJ6067 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 82Pos, Th; Card Edge Connector Type Edac
66AJ6067
Card Edge Conn, Dual, 82Pos, Th; Card Edge Connector Type Edac 66AJ6067
CARD EDGE CONN, DUAL, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 82POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:82 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-082-523-803-ND 66AJ6067
Product Name Edgeboard Connectors Card Edge Conn, Dual, 82Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 82 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1562-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers