EDAC, Inc. Edgeboard Connectors 337-080-559-803

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-080-559-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-080-559-803-ND
Edgeboard Connectors 151-337-080-559-803-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 80Pos, Wire Wrap; Card Edge Connector Type Edac - 66AJ2122 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 80Pos, Wire Wrap; Card Edge Connector Type Edac
66AJ2122
Card Edge Conn, Dual, 80Pos, Wire Wrap; Card Edge Connector Type Edac 66AJ2122
CARD EDGE CONN, DUAL, 80POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 80POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-080-559-803-ND 66AJ2122
Product Name Edgeboard Connectors Card Edge Conn, Dual, 80Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6.05A Electronic Connector - 303-1761468-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Solder
View Details
5 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details