EDAC, Inc. Edgeboard Connectors 337-080-556-258

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-080-556-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-080-556-258-ND
Edgeboard Connectors 151-337-080-556-258-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 80Pos, Th; Card Edge Connector Type Edac - 65AJ9949 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 80Pos, Th; Card Edge Connector Type Edac
65AJ9949
Card Edge Conn, Dual, 80Pos, Th; Card Edge Connector Type Edac 65AJ9949
CARD EDGE CONN, DUAL, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-080-556-258-ND 65AJ9949
Product Name Edgeboard Connectors Card Edge Conn, Dual, 80Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 80 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104153-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers