EDAC, Inc. Edgeboard Connectors 337-078-520-858

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-078-520-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-078-520-858-ND
Edgeboard Connectors 151-337-078-520-858-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 78Pos, Th; Card Edge Connector Type Edac - 65AJ8916 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 78Pos, Th; Card Edge Connector Type Edac
65AJ8916
Card Edge Conn, Dual, 78Pos, Th; Card Edge Connector Type Edac 65AJ8916
CARD EDGE CONN, DUAL, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 78POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-078-520-858-ND 65AJ8916
Product Name Edgeboard Connectors Card Edge Conn, Dual, 78Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 78 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details