The 337-076-559-858 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for reliable connections in electronic applications. It is constructed with a UL 94V-0 thermoplastic polyester insulator and copper alloy contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates effectively within a temperature range of -40°C to +105°C. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various contact termination options, including P.C. tail and wire wrap. The connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Additionally, it is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes
337 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-337-076-559-858-ND | 64AJ2849 | 337-076-559-858 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |