"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
337 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-337-076-558-858-ND | 337-076-558-858 | 64AJ2847 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |