EDAC, Inc. Edgeboard Connectors 337-076-558-804

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-076-558-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-076-558-804-ND
Edgeboard Connectors 151-337-076-558-804-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ9932 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ9932
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ9932
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-076-558-804-ND 65AJ9932
Product Name Edgeboard Connectors Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details