EDAC, Inc. Edgeboard Connectors 337-076-542-212

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-076-542-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-076-542-212-ND
Edgeboard Connectors 151-337-076-542-212-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ4673 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ4673
Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ4673
CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 76POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-076-542-212-ND 65AJ4673
Product Name Edgeboard Connectors Card Edge Conn, Dual, 76Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26396-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details