EDAC, Inc. Edgeboard Connectors 337-072-541-804

Description
CONN EDGE DUAL FMALE 72POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 72POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-072-541-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-072-541-804-ND
Edgeboard Connectors 337-072-541-804-ND
CONN EDGE DUAL FMALE 72POS 0.156

CONN EDGE DUAL FMALE 72POS 0.156

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 63AJ2500 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
63AJ2500
Card Edge Connector Rohs Compliant Edac 63AJ2500
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-072-541-804-ND 63AJ2500
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7691-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details