EDAC, Inc. Edgeboard Connectors 337-068-540-212

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-068-540-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-068-540-212-ND
Edgeboard Connectors 151-337-068-540-212-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 68Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0421 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 68Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0421
Card Edge Conn, Dual, 68Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0421
CARD EDGE CONN, DUAL, 68POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 68POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-068-540-212-ND 64AJ0421
Product Name Edgeboard Connectors Card Edge Conn, Dual, 68Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

.110 Male SMT Edge Connector - 3579 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 15.0 amps
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10601600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A98253-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details