EDAC, Inc. Edgeboard Connectors 337-056-555-258

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-056-555-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-056-555-258-ND
Edgeboard Connectors 151-337-056-555-258-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 56Pos, Lug; Card Edge Connector Type Edac - 64AJ1340 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Lug; Card Edge Connector Type Edac
64AJ1340
Card Edge Conn, Dual, 56Pos, Lug; Card Edge Connector Type Edac 64AJ1340
CARD EDGE CONN, DUAL, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-056-555-258-ND 64AJ1340
Product Name Edgeboard Connectors Card Edge Conn, Dual, 56Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-11000000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 10 #
View Details
3 suppliers
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details