EDAC, Inc. Edgeboard Connectors 337-056-542-804

Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-056-542-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-056-542-804-ND
Edgeboard Connectors 337-056-542-804-ND
CONN EDGE DUAL FMALE 56POS 0.156

CONN EDGE DUAL FMALE 56POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 56Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ1339 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ1339
Card Edge Conn, Dual, 56Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ1339
CARD EDGE CONN, DUAL, 56POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-056-542-804-ND 64AJ1339
Product Name Edgeboard Connectors Card Edge Conn, Dual, 56Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details