EDAC, Inc. Edgeboard Connectors 337-056-541-802

Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-056-541-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-056-541-802-ND
Edgeboard Connectors 337-056-541-802-ND
CONN EDGE DUAL FMALE 56POS 0.156

CONN EDGE DUAL FMALE 56POS 0.156

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 63AJ3382 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
63AJ3382
Card Edge Connector Rohs Compliant Edac 63AJ3382
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-056-541-802-ND 63AJ3382
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers