EDAC, Inc. Edgeboard Connectors 337-056-520-201

Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 56POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-056-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-056-520-201-ND
Edgeboard Connectors 337-056-520-201-ND
CONN EDGE DUAL FMALE 56POS 0.156

CONN EDGE DUAL FMALE 56POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac - 64AJ2081 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
64AJ2081
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac 64AJ2081
CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-056-520-201-ND 64AJ2081
Product Name Edgeboard Connectors Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data