EDAC, Inc. Edgeboard Connectors 337-054-558-868

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-054-558-868-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-054-558-868-ND
Edgeboard Connectors 151-337-054-558-868-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 54Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0324 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 54Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0324
Card Edge Conn, Dual, 54Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0324
CARD EDGE CONN, DUAL, 54POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 54POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-054-558-868-ND 64AJ0324
Product Name Edgeboard Connectors Card Edge Conn, Dual, 54Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details