EDAC, Inc. Edgeboard Connectors 337-052-544-201

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-052-544-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-052-544-201-ND
Edgeboard Connectors 151-337-052-544-201-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 63AJ4388 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
63AJ4388
Card Edge Connector Rohs Compliant Edac 63AJ4388
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-052-544-201-ND 63AJ4388
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Rectangular Connector - 1651826-1 - Richardson RFPD
Specs
Termination Solder
Mounting PCB
Voltage Rating 1500 volts
View Details
6 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details