EDAC, Inc. Edgeboard Connectors 337-050-520-204

Description
CONN EDGE DUAL FMALE 50POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 50POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-050-520-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-050-520-204-ND
Edgeboard Connectors 337-050-520-204-ND
CONN EDGE DUAL FMALE 50POS 0.156

CONN EDGE DUAL FMALE 50POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 50Pos, Th; Card Edge Connector Type Edac - 63AJ9826 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 50Pos, Th; Card Edge Connector Type Edac
63AJ9826
Card Edge Conn, Dual, 50Pos, Th; Card Edge Connector Type Edac 63AJ9826
CARD EDGE CONN, DUAL, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-050-520-204-ND 63AJ9826
Product Name Edgeboard Connectors Card Edge Conn, Dual, 50Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 50 #
Unlock Full Specs
to access all available technical data