EDAC, Inc. Edgeboard Connectors 337-044-520-201

Description
CONN EDGE DUAL FMALE 44POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 44POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-044-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-044-520-201-ND
Edgeboard Connectors 337-044-520-201-ND
CONN EDGE DUAL FMALE 44POS 0.156

CONN EDGE DUAL FMALE 44POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac - 97C5601 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac
97C5601
Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac 97C5601
CARD EDGE CONN, DUAL, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-044-520-201-ND 97C5601
Product Name Edgeboard Connectors Card Edge Conn, Dual, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28643-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers