EDAC, Inc. Edgeboard Connectors 337-042-500-207

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-042-500-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-042-500-207-ND
Edgeboard Connectors 151-337-042-500-207-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 42Pos, Lug; Card Edge Connector Type Edac - 63AJ9749 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 42Pos, Lug; Card Edge Connector Type Edac
63AJ9749
Card Edge Conn, Dual, 42Pos, Lug; Card Edge Connector Type Edac 63AJ9749
CARD EDGE CONN, DUAL, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-042-500-207-ND 63AJ9749
Product Name Edgeboard Connectors Card Edge Conn, Dual, 42Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50016-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details