EDAC, Inc. Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac 337-040-559-802

Description
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0204 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0204
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0204
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AJ0204
Product Name Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details