EDAC, Inc. Edgeboard Connectors 337-038-560-207

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-038-560-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-038-560-207-ND
Edgeboard Connectors 151-337-038-560-207-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 38Pos, Th; Card Edge Connector Type Edac - 63AJ9702 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 38Pos, Th; Card Edge Connector Type Edac
63AJ9702
Card Edge Conn, Dual, 38Pos, Th; Card Edge Connector Type Edac 63AJ9702
CARD EDGE CONN, DUAL, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-038-560-207-ND 63AJ9702
Product Name Edgeboard Connectors Card Edge Conn, Dual, 38Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 38 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - 17-2340164-3TR-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 52 #
View Details
2 suppliers
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details