EDAC, Inc. Edgeboard Connectors 337-036-520-802

Description
CONN EDGE DUAL FMALE 36POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 36POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-036-520-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-036-520-802-ND
Edgeboard Connectors 337-036-520-802-ND
CONN EDGE DUAL FMALE 36POS 0.156

CONN EDGE DUAL FMALE 36POS 0.156

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 62AJ9723 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
62AJ9723
Card Edge Connector Rohs Compliant Edac 62AJ9723
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-036-520-802-ND 62AJ9723
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99204-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details