EDAC, Inc. Edgeboard Connectors 337-036-500-212

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-036-500-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-036-500-212-ND
Edgeboard Connectors 151-337-036-500-212-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 36Pos, Lug; Card Edge Connector Type Edac - 64AJ2258 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 36Pos, Lug; Card Edge Connector Type Edac
64AJ2258
Card Edge Conn, Dual, 36Pos, Lug; Card Edge Connector Type Edac 64AJ2258
CARD EDGE CONN, DUAL, 36POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 36POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-036-500-212-ND 64AJ2258
Product Name Edgeboard Connectors Card Edge Conn, Dual, 36Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 36 #
Unlock Full Specs
to access all available technical data