EDAC, Inc. Edgeboard Connectors 337-035-541-602

Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-035-541-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-035-541-602-ND
Edgeboard Connectors 151-337-035-541-602-ND
"35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 35Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0136 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 35Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0136
Card Edge Conn, Single, 35Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0136
CARD EDGE CONN, SINGLE, 35POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 35POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-035-541-602-ND 64AJ0136
Product Name Edgeboard Connectors Card Edge Conn, Single, 35Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details