EDAC, Inc. Edgeboard Connectors 337-030-544-108

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-030-544-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-030-544-108-ND
Edgeboard Connectors 151-337-030-544-108-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0575 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0575
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0575
CARD EDGE CONN, SINGLE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-030-544-108-ND 64AJ0575
Product Name Edgeboard Connectors Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79603-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details