EDAC, Inc. Edgeboard Connectors 337-030-541-202

Description
CONN EDGE DUAL FMALE 30POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 30POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-030-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-030-541-202-ND
Edgeboard Connectors 337-030-541-202-ND
CONN EDGE DUAL FMALE 30POS 0.156

CONN EDGE DUAL FMALE 30POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 30Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ2000 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 30Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ2000
Card Edge Conn, Dual, 30Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ2000
CARD EDGE CONN, DUAL, 30POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 30POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-030-541-202-ND 64AJ2000
Product Name Edgeboard Connectors Card Edge Conn, Dual, 30Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers