EDAC, Inc. Edgeboard Connectors 337-030-521-258

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-030-521-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-030-521-258-ND
Edgeboard Connectors 151-337-030-521-258-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 63AJ4106 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
63AJ4106
Card Edge Connector Rohs Compliant Edac 63AJ4106
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-030-521-258-ND 63AJ4106
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details