EDAC, Inc. Edgeboard Connectors 337-030-500-804

Description
CONN EDGE DUAL FMALE 30POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 30POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-030-500-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-030-500-804-ND
Edgeboard Connectors 337-030-500-804-ND
CONN EDGE DUAL FMALE 30POS 0.156

CONN EDGE DUAL FMALE 30POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 30Pos, Lug; Card Edge Connector Type Edac - 64AJ0044 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 30Pos, Lug; Card Edge Connector Type Edac
64AJ0044
Card Edge Conn, Dual, 30Pos, Lug; Card Edge Connector Type Edac 64AJ0044
CARD EDGE CONN, DUAL, 30POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 30POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-030-500-804-ND 64AJ0044
Product Name Edgeboard Connectors Card Edge Conn, Dual, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10602404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details