EDAC, Inc. Edgeboard Connectors 337-030-500-607

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-030-500-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-030-500-607-ND
Edgeboard Connectors 151-337-030-500-607-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 30Pos, Lug; Card Edge Connector Type Edac - 64AJ1050 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 30Pos, Lug; Card Edge Connector Type Edac
64AJ1050
Card Edge Conn, Single, 30Pos, Lug; Card Edge Connector Type Edac 64AJ1050
CARD EDGE CONN, SINGLE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-030-500-607-ND 64AJ1050
Product Name Edgeboard Connectors Card Edge Conn, Single, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10401200ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details